STMicroelectronics Integrated Circuits(ICs) L9616D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 292653-L9616D Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Alternative Parts (Cross-Reference): SN65HVD252DR; E-L9615D013TR; L9616D-TR; L9616D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 292653-L9616D Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Alternative Parts (Cross-Reference): SN65HVD252DR; E-L9615D013TR; L9616D-TR; L9616D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 292653-L9616D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
292653-L9616D
Integrated Circuits(ICs) 292653-L9616D
Manufacturer: STMicroelectronics Win Source Part Number: 292653-L9616D Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Alternative Parts (Cross-Reference): SN65HVD252DR; E-L9615D013TR; L9616D-TR; L9616D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 292653-L9616D
Category: Integrated Circuits(ICs)
Family: Interface - Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): SN65HVD252DR; E-L9615D013TR; L9616D-TR; L9616D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 292653-L9616D
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details