Manufacturer: STMicroelectronics
Win Source Part Number: 091514-L9616-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Family Name: L9616
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX14883EASA+T; MAX14883EASA+; SN65LBC031DR; SN65LBC031QD;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
CAN 1MBd Shutdown 5V Automotive 8-Pin SO N T/R Product overview: L9616-TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L9616-TR can be used for catalog matching and distributor lookup.
CAN BUS TRANSCEIVER, -40 TO 125DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 091514-L9616-TR | 710-L9616-TR | 07AH6709 | 56P8925 | L9616-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - L9616-TR | Automotive 5V Interface Transceiver IC | Can Bus Transceiver, -40 To 125Deg C; Ic Interface Type Stmicroelectronics | Assp Stmicroelectronics | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V | Other; 4.5V ~ 5.5V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-SO | SO | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |