CAN 500KBd Shutdown 5V Automotive 8-Pin SO N T/R Product overview: L9615D013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L9615D013TR can be used for catalog matching and distributor lookup.
CAN BUS TRANSCEIVER, -40 TO 110DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAN Interface IC Can Bus Transceiver
IC TRANSCEIVER HALF 1/1 8SO
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-L9615D013TR | 07AH6708 | 56P8923 | L9615D013TR | L9615D013TR |
| Product Name | Automotive 5V Interface Transceiver IC | Can Bus Transceiver, -40 To 110Deg C; Ic Interface Type Stmicroelectronics | Assp Stmicroelectronics | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Package Type | SO | SOIC | SO | SOIC; 8-SOIC (0.154", 3.90mm Width) |