STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - L9613B L9613B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 876615-L9613B Features: 1/1 Transceiver Half ISO 9141 8-SOIC Package: Tube Family Name: L9613 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-L9613B, L9613B-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 876615-L9613B Features: 1/1 Transceiver Half ISO 9141 8-SOIC Package: Tube Family Name: L9613 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-L9613B, L9613B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - L9613B - 876615-L9613B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - L9613B
876615-L9613B
Interface - Interface - Drivers, Receivers, Transceivers - L9613B 876615-L9613B
Manufacturer: STMicroelectronics Win Source Part Number: 876615-L9613B Features: 1/1 Transceiver Half ISO 9141 8-SOIC Package: Tube Family Name: L9613 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-L9613B, L9613B-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 876615-L9613B
Features: 1/1 Transceiver Half ISO 9141 8-SOIC
Package: Tube
Family Name: L9613
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-L9613B, L9613B-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - L9613B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
L9613B
Drivers, Receivers, Transceivers L9613B
1/1 Transceiver Half ISO 9141 8-SOIC

1/1 Transceiver Half ISO 9141 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - L9613B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
L9613B
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers L9613B
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 876615-L9613B L9613B L9613B
Product Name Interface - Interface - Drivers, Receivers, Transceivers - L9613B Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details