Manufacturer: STMicroelectronics
Win Source Part Number: 778221-L9610C013TR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 6 V ~ 16 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Part Status: Obsolete(EOL)
Family Name: L9610C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): L9610C;
Introduction Date: August 14, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
High-Side Gate Driver IC Non-Inverting 16-SO
IC GATE DRVR HIGH-SIDE 16SO Product overview: L9610C013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9610C013TR can be used for catalog matching and distributor lookup.
IC GATE DRVR HIGH-SIDE 16SO
High-Side Gate Driver IC Non-Inverting 16-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 778221-L9610C013TR | L9610C013TR-ND | 730-L9610C013TR | L9610C013TR | L9610C013TR |
| Product Name | PMIC - PMIC - Gate Drivers - L9610C013TR | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | High-side | ||
| Supply Voltage | 6 to 16 volts | 6 to 16 volts | 16 to 6 volts | 6 to 16 volts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SO | SOIC; 16-SOIC (0.154\", 3.90mm Width) |