STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9524C-TR L9524C-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018427-L9524C-TR Packaging: Reel - TR Applications: Glow Plug Control Mounting: SMD (SMT) Family Name: L9524C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SO Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): MC10XS3412DHFKR2; MC10XS3412DHFK; MC10XS3412CHFK; MC10XS3412CHFKR2; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018427-L9524C-TR Packaging: Reel - TR Applications: Glow Plug Control Mounting: SMD (SMT) Family Name: L9524C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SO Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): MC10XS3412DHFKR2; MC10XS3412DHFK; MC10XS3412CHFK; MC10XS3412CHFKR2; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9524C-TR - 018427-L9524C-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9524C-TR
018427-L9524C-TR
PMIC - PMIC - Power Management - Specialized - L9524C-TR 018427-L9524C-TR
Manufacturer: STMicroelectronics Win Source Part Number: 018427-L9524C-TR Packaging: Reel - TR Applications: Glow Plug Control Mounting: SMD (SMT) Family Name: L9524C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SO Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): MC10XS3412DHFKR2; MC10XS3412DHFK; MC10XS3412CHFK; MC10XS3412CHFKR2; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018427-L9524C-TR
Packaging: Reel - TR
Applications: Glow Plug Control
Mounting: SMD (SMT)
Family Name: L9524C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SO
Supply Voltage - Operating: 5 V to 18 V
Operating Supply Current: 5mA
Alternative Parts (Cross-Reference): MC10XS3412DHFKR2; MC10XS3412DHFK; MC10XS3412CHFK; MC10XS3412CHFKR2;
Introduction Date: September 22, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - L9524C-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9524C-TR
Power Management - Specialized L9524C-TR
Glow Plug Control PMIC 24-SO

Glow Plug Control PMIC 24-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018427-L9524C-TR L9524C-TR
Product Name PMIC - PMIC - Power Management - Specialized - L9524C-TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details