STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L93PI L93PI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194681-L93PI Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: L93 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Load Voltage (V): 4.5V ~ 40V Rds On: 1.7Ohm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194681-L93PI Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: L93 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Load Voltage (V): 4.5V ~ 40V Rds On: 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L93PI
L93PI
PMIC - PMIC - Power Distribution Switches, Load Drivers - L93PI L93PI
Manufacturer: STMicroelectronics Win Source Part Number: 1194681-L93PI Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: L93 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Load Voltage (V): 4.5V ~ 40V Rds On: 1.7Ohm

Manufacturer: STMicroelectronics
Win Source Part Number: 1194681-L93PI
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature, Reverse Current
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Current - Output (Maximum): 400mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: L93
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Load Voltage (V): 4.5V ~ 40V
Rds On: 1.7Ohm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - L93PI - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L93PI
PMIC - Power Distribution Switches, Load Drivers L93PI
IC PWR DRIVER N-CHANNEL 1:1 20SO

IC PWR DRIVER N-CHANNEL 1:1 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L93PI L93PI
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L93PI PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details