Power Switch/Driver 1:1 N-Channel 3A, 5A PowerSO-36
IC PWR DRIVER N-CHAN 1:1 PWRSO36
Gate Drivers QUAD Lo SIDE DRIVER
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L9348-TR | L9348-TR | L9348-TR |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 4; 4 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 5 amps |