STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers L9347LF-TR

Description
Win Source Part Number: 1211746-L9347LF-TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2.5A, 5A Output Configuration: Low Side Voltage - Load: 4.8V ~ 18V Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): L9347LFTR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9347 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1211746-L9347LF-TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2.5A, 5A Output Configuration: Low Side Voltage - Load: 4.8V ~ 18V Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): L9347LFTR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9347 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1211746-L9347LF-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1211746-L9347LF-TR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1211746-L9347LF-TR
Win Source Part Number: 1211746-L9347LF-TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2.5A, 5A Output Configuration: Low Side Voltage - Load: 4.8V ~ 18V Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): L9347LFTR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9347 Product Status: Obsolete

Win Source Part Number: 1211746-L9347LF-TR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tape & Reel (TR)
Standard Package: 600
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 4
Current - Output (Max): 2.5A, 5A
Output Configuration: Low Side
Voltage - Load: 4.8V ~ 18V
Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package: PowerSO-36, Bottom Pad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): L9347LFTR;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9347
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1211746-L9347LF-TR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details