STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers L9338MD/TR

Description
Win Source Part Number: 1378774-L9338MD/TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Obsolete Features: Status Flag Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Base Product Number: L9338 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 4.5V ~ 32V Rds On (Typ): 1.7Ohm
Request a Quote Datasheet
Description
Win Source Part Number: 1378774-L9338MD/TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Obsolete Features: Status Flag Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Base Product Number: L9338 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 4.5V ~ 32V Rds On (Typ): 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1378774-L9338MD/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1378774-L9338MD/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1378774-L9338MD/TR
Win Source Part Number: 1378774-L9338MD/TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Obsolete Features: Status Flag Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Base Product Number: L9338 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 4.5V ~ 32V Rds On (Typ): 1.7Ohm

Win Source Part Number: 1378774-L9338MD/TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Obsolete
Features: Status Flag
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Base Product Number: L9338
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: N-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 4
Input Type: Non-Inverting
Fault Protection: Over Temperature
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 4.5V ~ 32V
Rds On (Typ): 1.7Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1378774-L9338MD/TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GM,115 - 1009235-74LVC1G157GM,115 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; 6-XSON, SOT886 (1.45x1)
View Details
3 suppliers