STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L9333MD-TR L9333MD-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 132560-L9333MD-TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 4 Voltage - Load: 4.5 V to 32 V Rds On (Typ): 1.7 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 132560-L9333MD-TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 4 Voltage - Load: 4.5 V to 32 V Rds On (Typ): 1.7 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9333MD-TR - L9333MD-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9333MD-TR
L9333MD-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9333MD-TR L9333MD-TR
Manufacturer: STMicroelectronics Win Source Part Number: 132560-L9333MD-TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 4 Voltage - Load: 4.5 V to 32 V Rds On (Typ): 1.7 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132560-L9333MD-TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 4
Voltage - Load: 4.5 V to 32 V
Rds On (Typ): 1.7 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Switch, 45V, Soic-20; Power Load Switch Type Stmicroelectronics - 45AC7281 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 45V, Soic-20; Power Load Switch Type Stmicroelectronics
45AC7281
Power Load Switch, 45V, Soic-20; Power Load Switch Type Stmicroelectronics 45AC7281
POWER LOAD SWITCH, 45V, SOIC-20; Power Load Switch Type:Low Side; Input Voltage:45V; Current Limit:400mA; On State Resistance:1.7ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 45V, SOIC-20; Power Load Switch Type:Low Side; Input Voltage:45V; Current Limit:400mA; On State Resistance:1.7ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9333MD-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9333MD-TR
PMIC - Power Distribution Switches, Load Drivers L9333MD-TR
IC PWR DRIVER N-CHAN 1:1 20SOIC

IC PWR DRIVER N-CHAN 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9333MD-TR 45AC7281 L9333MD-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9333MD-TR Power Load Switch, 45V, Soic-20; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 32 V 45V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details