STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers L9301

Description
Win Source Part Number: 1378773-L9301 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPD Base Product Number: L9301 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: N-Channel Output Configuration: High Side or Low Side Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V Number of Outputs: 12 Fault Protection: Current Limiting (Fixed), Over Temperature Interface: SPI, Parallel Switch Type: General Purpose Voltage - Load: 5V ~ 18V
Request a Quote Datasheet
Description
Win Source Part Number: 1378773-L9301 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPD Base Product Number: L9301 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: N-Channel Output Configuration: High Side or Low Side Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V Number of Outputs: 12 Fault Protection: Current Limiting (Fixed), Over Temperature Interface: SPI, Parallel Switch Type: General Purpose Voltage - Load: 5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1378773-L9301 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1378773-L9301
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1378773-L9301
Win Source Part Number: 1378773-L9301 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPD Base Product Number: L9301 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: N-Channel Output Configuration: High Side or Low Side Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V Number of Outputs: 12 Fault Protection: Current Limiting (Fixed), Over Temperature Interface: SPI, Parallel Switch Type: General Purpose Voltage - Load: 5V ~ 18V

Win Source Part Number: 1378773-L9301
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36 EPD
Base Product Number: L9301
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: N-Channel
Output Configuration: High Side or Low Side
Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V
Number of Outputs: 12
Fault Protection: Current Limiting (Fixed), Over Temperature
Interface: SPI, Parallel
Switch Type: General Purpose
Voltage - Load: 5V ~ 18V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1378773-L9301
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products