STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers L9026-YO-TR

Description
Win Source Part Number: 1355470-L9026-YO-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Base Product Number: L9026 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Configuration: High Side or Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 8 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit Interface: PWM, SPI Switch Type: General Purpose Voltage - Load: 6V ~ 28V
Request a Quote Datasheet
Description
Win Source Part Number: 1355470-L9026-YO-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Base Product Number: L9026 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Configuration: High Side or Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 8 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit Interface: PWM, SPI Switch Type: General Purpose Voltage - Load: 6V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1355470-L9026-YO-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1355470-L9026-YO-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1355470-L9026-YO-TR
Win Source Part Number: 1355470-L9026-YO-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Base Product Number: L9026 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Configuration: High Side or Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 8 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit Interface: PWM, SPI Switch Type: General Purpose Voltage - Load: 6V ~ 28V

Win Source Part Number: 1355470-L9026-YO-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Slew Rate Controlled
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Base Product Number: L9026
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Configuration: High Side or Low Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 8
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit
Interface: PWM, SPI
Switch Type: General Purpose
Voltage - Load: 6V ~ 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1355470-L9026-YO-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74LV4052PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
7 suppliers