STMicroelectronics, Inc. Voltage Regulators L79L12ACZ-TR

Description
Standard Regulator -12V 0.1A TO-92
Request a Quote Datasheet
Description
Standard Regulator -12V 0.1A TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 7147796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7147796
Voltage Regulators 7147796
Standard Regulator -12V 0.1A TO-92

Standard Regulator -12V 0.1A TO-92

Supplier's Site
Voltage Regulators - 7147796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7147796P
Voltage Regulators 7147796P
Standard Regulator -12V 0.1A TO-92

Standard Regulator -12V 0.1A TO-92

Supplier's Site
Voltage Regulators - 1657697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1657697
Voltage Regulators 1657697
Standard Regulator -12V 0.1A TO-92

Standard Regulator -12V 0.1A TO-92

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L79L12ACZ-TR - 018424-L79L12ACZ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L79L12ACZ-TR
018424-L79L12ACZ-TR
PMIC - PMIC - Voltage Regulators - Linear - L79L12ACZ-TR 018424-L79L12ACZ-TR
Manufacturer: STMicroelectronics Win Source Part Number: 018424-L79L12ACZ-TR Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Operating Supply Current: 6mA to 6.5mA PSRR: 42dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MC79L12ACPRPG; L79L12ABZ; HA179L12-TZ; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018424-L79L12ACZ-TR
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Operating Supply Current: 6mA to 6.5mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC79L12ACPRPG; L79L12ABZ; HA179L12-TZ;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7302-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7302-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7302-2-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7302-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7302-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7302-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
-12V 100mA -35V LDO Voltage Regulator IC
776-L79L12ACZ-TR
-12V 100mA -35V LDO Voltage Regulator IC 776-L79L12ACZ-TR
-12V LDO Regulator, 100mA, TO-92, -35V In, 1.7V Dropout Product overview: L79L12ACZ-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA, -35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, -35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L12ACZ-TR can be used for catalog matching and distributor lookup.

-12V LDO Regulator, 100mA, TO-92, -35V In, 1.7V Dropout Product overview: L79L12ACZ-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA, -35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, -35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L12ACZ-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - L79L12ACZ-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
L79L12ACZ-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) L79L12ACZ-TR
42dB@(120Hz) 100mA null 12V Negative electrode 35V TO-92-3 Linear Voltage Regulators (LDO) ROHS

42dB@(120Hz) 100mA null 12V Negative electrode 35V TO-92-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L79L12ACZ-TR
Linear Voltage Regulators L79L12ACZ-TR
Linear Voltage Regulators Neg Vltg regulators

Linear Voltage Regulators Neg Vltg regulators

Buy Now Datasheet
IC REG LINEAR -12V 100MA TO92-3 - 761-L79L12ACZ-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR -12V 100MA TO92-3
761-L79L12ACZ-TR
IC REG LINEAR -12V 100MA TO92-3 761-L79L12ACZ-TR
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L79L12ACZ-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L79L12ACZ-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L79L12ACZ-TR
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L79L12ACZ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L79L12ACZ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L79L12ACZ-TR
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - L79L12ACZ-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L79L12ACZ-TR
PMIC - Voltage Regulators - Linear L79L12ACZ-TR
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 7147796 7147796P 018424-L79L12ACZ-TR 497-7302-2-ND 776-L79L12ACZ-TR L79L12ACZ-TR L79L12ACZ-TR 761-L79L12ACZ-TR L79L12ACZ-TR L79L12ACZ-TR L79L12ACZ-TR
Product Name Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - L79L12ACZ-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -12V 100mA -35V LDO Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) Linear Voltage Regulators IC REG LINEAR -12V 100MA TO92-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type TO-92; Other; To-92 TO-92; Other; TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92 TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92
IQ 0.0065 amps 0.0065 amps 0.0060 amps 0.0065 amps
Regulator Type Low Dropout Standard Low Dropout
Unlock Full Specs
to access all available technical data