STMicroelectronics Buck 3 A Step-Down DC-DC Converter IC L7981ATR

Description
3 A step-down switching regulator Product overview: L7981ATR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7981ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 A step-down switching regulator Product overview: L7981ATR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7981ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3 A Step-Down DC-DC Converter IC
739-L7981ATR
Buck 3 A Step-Down DC-DC Converter IC 739-L7981ATR
3 A step-down switching regulator Product overview: L7981ATR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7981ATR can be used for catalog matching and distributor lookup.

3 A step-down switching regulator Product overview: L7981ATR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7981ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L7981ATR
Product Name Buck 3 A Step-Down DC-DC Converter IC
Package Type Other; HSOP
Output Voltage 28 volts
Input Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228139P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
1000 kHz DC-DC Converter IC - 922-LMZ12001TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers