STMicroelectronics Buck 2 A Step-Down DC-DC Converter IC L7980A

Description
2 A step-down switching regulator Product overview: L7980A from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7980A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 A step-down switching regulator Product overview: L7980A from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7980A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2 A Step-Down DC-DC Converter IC
739-L7980A
Buck 2 A Step-Down DC-DC Converter IC 739-L7980A
2 A step-down switching regulator Product overview: L7980A from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7980A can be used for catalog matching and distributor lookup.

2 A step-down switching regulator Product overview: L7980A from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7980A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L7980A
Product Name Buck 2 A Step-Down DC-DC Converter IC
Package Type Other; HSOP
Output Voltage 28 volts
Input Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226899P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Power Supplies Board Mount DCDC Converters - PT4564A - 042233-PT4564A - Win Source Electronics
Specs
Package Type Other; 19-SIP Module
Output Power 30 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers