STMicroelectronics Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators L7980A

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tube Product Status: Obsolete Function: Step-Down Output Configuration: Positive Topology: Buck Frequency - Switching: 250kHz ~ 1MHz Output Type: Adjustable Operating Temperature: -40°C ~ 150°C (TJ)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tube Product Status: Obsolete Function: Step-Down Output Configuration: Positive Topology: Buck Frequency - Switching: 250kHz ~ 1MHz Output Type: Adjustable Operating Temperature: -40°C ~ 150°C (TJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - L7980A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
L7980A
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators L7980A
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tube Product Status: Obsolete Function: Step-Down Output Configuration: Positive Topology: Buck Frequency - Switching: 250kHz ~ 1MHz Output Type: Adjustable Operating Temperature: -40°C ~ 150°C (TJ)

Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tube
Product Status: Obsolete
Function: Step-Down
Output Configuration: Positive
Topology: Buck
Frequency - Switching: 250kHz ~ 1MHz
Output Type: Adjustable
Operating Temperature: -40°C ~ 150°C (TJ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number L7980A
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details