-15V LDO Regulator, 1.5A, TO-220, Negative, Fixed Output Product overview: L7915CP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7915CP can be used for catalog matching and distributor lookup.
Voltage Regulator -15V 1.5A TO220FP
Voltage Regulator -15V 1.5A TO220FP
Win Source Part Number: 1194618-L7915CP
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3 Full Pack
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 1.5A
Family Name: L7915C
Output Voltage: -15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.1V @ 1A (Typ)
Alternative Parts (Cross-Reference): TS7915CI C0; TS7915ACI C0; TS7915CI;
Introduction Date: November 02, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220FP
Linear Voltage Regulators 15V 1.5A Negative
IC REG LINEAR -15V 1.5A TO220FP
IC REG LINEAR -15V 1.5A TO220FP
IC REG LINEAR -15V 1.5A TO220FP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-L7915CP | 6869754 | 1781481 | 1194618-L7915CP | 497-7295-5-ND | L7915CP | L7915CP | L7915CP | L7915CP |
| Product Name | -15V 1.5A TO-220 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7915CP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-220-3 | TO-220; Other; To-220fp | TO-220; Other; TO-220FP | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Output Voltage | -15 volts | 15 volts | -15 volts | -15 volts | -15 volts | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Dropout Voltage | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |