STMicroelectronics Voltage Regulators - Linear L78M24ACDT-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The L78M24ACDT-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 24 V with a maximum output current of 0.5 A. It features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliable operation in various applications. The device has a ± 2% output voltage tolerance and is guaranteed to function within an extended temperature range. It is available in DPAK and TO-220 packages, making it suitable for local on-card regulation, which helps mitigate distribution issues associated with single point regulation. This regulator is particularly useful for applications requiring stable voltage supply with built-in safety features.

Datasheet Summary
Powered by GS/AI

The L78M24ACDT-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 24 V with a maximum output current of 0.5 A. It features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliable operation in various applications. The device has a ± 2% output voltage tolerance and is guaranteed to function within an extended temperature range. It is available in DPAK and TO-220 packages, making it suitable for local on-card regulation, which helps mitigate distribution issues associated with single point regulation. This regulator is particularly useful for applications requiring stable voltage supply with built-in safety features.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L78M24ACDT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L78M24ACDT-TR
Voltage Regulators - Linear L78M24ACDT-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L78M24ACDT-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details