STMicroelectronics, Inc. Linear Volt Reg, 12V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics L78M12ACDT-TR

Description
LINEAR VOLT REG, 12V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 12V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 12V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9204 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 12V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics
51AC9204
Linear Volt Reg, 12V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics 51AC9204
LINEAR VOLT REG, 12V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators; RoHS Compliant: Yes

LINEAR VOLT REG, 12V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9204
Product Name Linear Volt Reg, 12V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details