STMicroelectronics, Inc. Linear Voltreg Reg, 5V, 0.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics L78M05ACDT-TR

Description
LINEAR VOLTREG REG, 5V, 0.5A, TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTREG REG, 5V, 0.5A, TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltreg Reg, 5V, 0.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics - 01AC4898 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltreg Reg, 5V, 0.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics
01AC4898
Linear Voltreg Reg, 5V, 0.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics 01AC4898
LINEAR VOLTREG REG, 5V, 0.5A, TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 5V, 0.5A, TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site
V Reg, 2Vdo, 0.5A, 5V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics - 94W8524 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 0.5A, 5V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics
94W8524
V Reg, 2Vdo, 0.5A, 5V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics 94W8524
V REG, 2VDO, 0.5A, 5V, 4%, DPAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 2VDO, 0.5A, 5V, 4%, DPAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AC4898
Product Name Linear Voltreg Reg, 5V, 0.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details