10V LDO Regulator, 100mA, SOT-89, 30V In, 4% Acc Product overview: L78L10ACUTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA, 30V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L10ACUTR can be used for catalog matching and distributor lookup.
Voltage Regulator 10V 0.1A SOT89
Voltage Regulator 10V 0.1A SOT89
Voltage Regulator 10V 0.1A SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Manufacturer: STMicroelectronics
Win Source Part Number: 007575-L78L10ACUTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 5.5mA to 6mA
PSRR: 45dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 10V 100MA SOT89-3
Linear Voltage Regulators 10V 0.1A Positive
IC REG LINEAR 10V 100MA SOT89-3
IC REG LINEAR 10V 100MA SOT89-3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L78L10ACUTR | 6869432 | 6869432P | 497-7275-6-ND | 007575-L78L10ACUTR | L78L10ACUTR | L78L10ACUTR | L78L10ACUTR | L78L10ACUTR |
| Product Name | 10V 100mA 30V SOT-89 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L10ACUTR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-89 | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; TO-243AA | |||
| Output Voltage | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| Dropout Voltage | 1.7 volts | 1.7 volts |