STMicroelectronics, Inc. Linear Voltreg Reg, 8V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics L78L08ACD13TR

Description
LINEAR VOLTREG REG, 8V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTREG REG, 8V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltreg Reg, 8V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 51AC2018 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltreg Reg, 8V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
51AC2018
Linear Voltreg Reg, 8V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 51AC2018
LINEAR VOLTREG REG, 8V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 8V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 1.7Vdo, 0.1A, 8V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics - 94W8516 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1.7Vdo, 0.1A, 8V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
94W8516
V Reg, 1.7Vdo, 0.1A, 8V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics 94W8516
V REG, 1.7VDO, 0.1A, 8V, 5%, 8SOIC; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 1.7VDO, 0.1A, 8V, 5%, 8SOIC; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC2018
Product Name Linear Voltreg Reg, 8V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 14 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details