The L78L08ACD is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 8V with a maximum output current of 100 mA. It features thermal overload protection and short-circuit protection, ensuring reliable operation in various applications. The device does not require any external components, simplifying integration into circuits. It is suitable for local or on-card regulation, effectively addressing noise and distribution issues associated with single-point regulation. The L78L08ACD is part of the L78L series, which is known for its robustness and efficiency, making it a viable choice for engineers seeking a dependable voltage regulation solution.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | L78L08ACD |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |