STMicroelectronics Voltage Regulators - Linear L7812ABD2T-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Datasheet
Datasheet Summary
Powered by GS/AI

The L7812ABD2T-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 12 V with a maximum output current of 1.5 A. It features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliable operation in various applications. The device has a 2% output voltage tolerance and is guaranteed to function within an extended temperature range. It is available in a D¬=PAK package, making it suitable for applications requiring compact design and efficient thermal management. This regulator can be used for local on-card regulation, addressing distribution issues associated with single point regulation.

Datasheet Summary
Powered by GS/AI

The L7812ABD2T-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 12 V with a maximum output current of 1.5 A. It features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliable operation in various applications. The device has a 2% output voltage tolerance and is guaranteed to function within an extended temperature range. It is available in a D¬=PAK package, making it suitable for applications requiring compact design and efficient thermal management. This regulator can be used for local on-card regulation, addressing distribution issues associated with single point regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L7812ABD2T-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L7812ABD2T-TR
Voltage Regulators - Linear L7812ABD2T-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L7812ABD2T-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7095294P - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details