STMicroelectronics Buck 36 V 400 mA Step-Down DC-DC Converter IC L6984ATR

Description
36 V 400 mA synchronous step-down switching regulator Product overview: L6984ATR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36 V, 400 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36 V, 400 mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6984ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36 V 400 mA synchronous step-down switching regulator Product overview: L6984ATR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36 V, 400 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36 V, 400 mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6984ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 36 V 400 mA Step-Down DC-DC Converter IC
739-L6984ATR
Buck 36 V 400 mA Step-Down DC-DC Converter IC 739-L6984ATR
36 V 400 mA synchronous step-down switching regulator Product overview: L6984ATR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36 V, 400 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36 V, 400 mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6984ATR can be used for catalog matching and distributor lookup.

36 V 400 mA synchronous step-down switching regulator Product overview: L6984ATR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36 V, 400 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36 V, 400 mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6984ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L6984ATR
Product Name Buck 36 V 400 mA Step-Down DC-DC Converter IC
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1238420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
1A 12V 800kHz Boost DC-DC Converter IC - 132-PT5041C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 12 volts
Input Voltage 11 volts
View Details
2 suppliers