STMicroelectronics Buck 38 V 3A 17uA Step-Down DC-DC Converter IC L6983CQTR

Description
38 V 3A synchronous step-down converter with 17uA quiescent current Product overview: L6983CQTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38 V, 3A, 17uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38 V, 3A, 17uA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6983CQTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
38 V 3A synchronous step-down converter with 17uA quiescent current Product overview: L6983CQTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38 V, 3A, 17uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38 V, 3A, 17uA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6983CQTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 38 V 3A 17uA Step-Down DC-DC Converter IC - 739-L6983CQTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 38 V 3A 17uA Step-Down DC-DC Converter IC
739-L6983CQTR
Buck 38 V 3A 17uA Step-Down DC-DC Converter IC 739-L6983CQTR
38 V 3A synchronous step-down converter with 17uA quiescent current Product overview: L6983CQTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38 V, 3A, 17uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38 V, 3A, 17uA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6983CQTR can be used for catalog matching and distributor lookup.

38 V 3A synchronous step-down converter with 17uA quiescent current Product overview: L6983CQTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38 V, 3A, 17uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38 V, 3A, 17uA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6983CQTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L6983CQTR
Product Name Buck 38 V 3A 17uA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1238388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 16 volts
View Details
6.7A 1160kHz DC-DC Converter IC - 922-LMZ10504TZE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers