STMicroelectronics Buck 38 V 3A 17uA Step-Down DC-DC Converter IC L6983C33QTR

Description
38 V 3A synchronous step-down converter with 17uA quiescent current Product overview: L6983C33QTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38 V, 3A, 17uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38 V, 3A, 17uA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6983C33QTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
38 V 3A synchronous step-down converter with 17uA quiescent current Product overview: L6983C33QTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38 V, 3A, 17uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38 V, 3A, 17uA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6983C33QTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 38 V 3A 17uA Step-Down DC-DC Converter IC - 739-L6983C33QTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 38 V 3A 17uA Step-Down DC-DC Converter IC
739-L6983C33QTR
Buck 38 V 3A 17uA Step-Down DC-DC Converter IC 739-L6983C33QTR
38 V 3A synchronous step-down converter with 17uA quiescent current Product overview: L6983C33QTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38 V, 3A, 17uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38 V, 3A, 17uA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6983C33QTR can be used for catalog matching and distributor lookup.

38 V 3A synchronous step-down converter with 17uA quiescent current Product overview: L6983C33QTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38 V, 3A, 17uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38 V, 3A, 17uA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6983C33QTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L6983C33QTR
Product Name Buck 38 V 3A 17uA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227522P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 991733-PT3406A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 36 to 75 volts
Output Power 35 watts
View Details