STMicroelectronics, Inc. PMIC - Battery Chargers L6924D

Description
IC BATT CHG LI-ION 1CEL 16VFQFPN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CEL 16VFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - L6924D-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
L6924D-ND
PMIC - Battery Chargers L6924D-ND
IC BATT CHG LI-ION 1CEL 16VFQFPN

IC BATT CHG LI-ION 1CEL 16VFQFPN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - L6924D - 1194472-L6924D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - L6924D
1194472-L6924D
PMIC - PMIC - Battery Chargers - L6924D 1194472-L6924D
Manufacturer: STMicroelectronics Win Source Part Number: 1194472-L6924D Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): BQ24105IRHLRQ1; ISL9220IRTZ-T7A; ISL9220IRTZ-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 1194472-L6924D
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): BQ24105IRHLRQ1; ISL9220IRTZ-T7A; ISL9220IRTZ-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - L6924D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
L6924D
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers L6924D
IC BATT CHG LI-ION 1CEL 16VFQFPN

IC BATT CHG LI-ION 1CEL 16VFQFPN

Supplier's Site
Battery Chargers - L6924D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
L6924D
Battery Chargers L6924D
Charger IC Lithium Ion/Polymer 16-VFQFPN (3x3)

Charger IC Lithium Ion/Polymer 16-VFQFPN (3x3)

Buy Now Datasheet
PMIC - Battery Chargers - L6924D - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
L6924D
PMIC - Battery Chargers L6924D
IC BATT CHG LI-ION 1CEL 16VFQFPN

IC BATT CHG LI-ION 1CEL 16VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number L6924D-ND 1194472-L6924D L6924D L6924D L6924D
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - L6924D Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Pins 16
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6292-1CR5 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.1 volts
Charge Current 2000 mA
View Details
Battery Management - 1900040P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear - BQ24072RGTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details