STMicroelectronics 1.3A 1000kHz DC-DC Converter IC L6911CTR

Description
1.3A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO20, SO-20 Product overview: L6911CTR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3A, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-L6911CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.3A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO20, SO-20 Product overview: L6911CTR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3A, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-L6911CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3A 1000kHz DC-DC Converter IC - 715-L6911CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3A 1000kHz DC-DC Converter IC
715-L6911CTR
1.3A 1000kHz DC-DC Converter IC 715-L6911CTR
1.3A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO20, SO-20 Product overview: L6911CTR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3A, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-L6911CTR can be used for catalog matching and distributor lookup.

1.3A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO20, SO-20 Product overview: L6911CTR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3A, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-L6911CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-L6911CTR
Product Name 1.3A 1000kHz DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
DCH010512D Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010512DN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers