STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L6788A L6788A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194461-L6788A Packaging: Tray Mounting Style: SMD Applications: Driver, Next Generation GPU Voltage - Output: 0.56V ~ 1.35V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 10.8V ~ 13.2V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194461-L6788A Packaging: Tray Mounting Style: SMD Applications: Driver, Next Generation GPU Voltage - Output: 0.56V ~ 1.35V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 10.8V ~ 13.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L6788A - 1194461-L6788A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6788A
1194461-L6788A
PMIC - PMIC - Voltage Regulators - Special Purpose - L6788A 1194461-L6788A
Manufacturer: STMicroelectronics Win Source Part Number: 1194461-L6788A Packaging: Tray Mounting Style: SMD Applications: Driver, Next Generation GPU Voltage - Output: 0.56V ~ 1.35V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 10.8V ~ 13.2V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194461-L6788A
Packaging: Tray
Mounting Style: SMD
Applications: Driver, Next Generation GPU
Voltage - Output: 0.56V ~ 1.35V
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 40-VFQFPN (6x6)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 10.8V ~ 13.2V

Buy Now
Singapore, Singapore
Power Management IC
750-L6788A
Power Management IC 750-L6788A
3-phase controller with embedded drivers for the next GPU generation Product overview: L6788A from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6788A can be used for catalog matching and distributor lookup.

3-phase controller with embedded drivers for the next GPU generation Product overview: L6788A from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6788A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L6788A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6788A
PMIC - Voltage Regulators - Special Purpose L6788A
IC REG DRIVER GPU 3OUT 40VFQFPN

IC REG DRIVER GPU 3OUT 40VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1194461-L6788A 750-L6788A L6788A
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L6788A Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type QFP; Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature 0 to 125 C (32 to 257 F) -40 C (-40 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details