STMicroelectronics PMIC - PMIC - Gate Drivers - L6747C L6747C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922628-L6747C Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-VFDFPN (3x3) Package: Tray Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: L6747 Categories: Integrated Circuits (ICs) Case / Package: 8-VFDFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922628-L6747C Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-VFDFPN (3x3) Package: Tray Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: L6747 Categories: Integrated Circuits (ICs) Case / Package: 8-VFDFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L6747C - 922628-L6747C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6747C
922628-L6747C
PMIC - PMIC - Gate Drivers - L6747C 922628-L6747C
Manufacturer: STMicroelectronics Win Source Part Number: 922628-L6747C Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-VFDFPN (3x3) Package: Tray Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: L6747 Categories: Integrated Circuits (ICs) Case / Package: 8-VFDFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 922628-L6747C
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-VFDFPN (3x3)
Package: Tray
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: L6747
Categories: Integrated Circuits (ICs)
Case / Package: 8-VFDFPN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - L6747C - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L6747C
PMIC - Gate Drivers L6747C
IC GATE DRVR HALF-BRIDGE 8VFDFPN

IC GATE DRVR HALF-BRIDGE 8VFDFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 922628-L6747C L6747C
Product Name PMIC - PMIC - Gate Drivers - L6747C PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-6528-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers