Manufacturer: STMicroelectronics
Win Source Part Number: 1320042-L6743B
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tray
Standard Package: 100
Mounting: Surface Mount
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A,
High Side Voltage - Max (Bootstrap): 41 V
Voltage - Supply: 5V ~ 12V
Supplier Device Package: 8-VFDFPN (3x3)
Temperature Range - Operating: 0°C ~ 125°C (TJ)
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: L6743
RoHS Status: ROHS3 Compliant
IC GATE DRVR HALF-BRIDGE 8VFDFPN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1320042-L6743B | L6743B |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |