STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L6731D L6731D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194450-L6731D Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: Adj down to 0.6V Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: L6731 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 1.8V ~ 14V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194450-L6731D Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: Adj down to 0.6V Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: L6731 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 1.8V ~ 14V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L6731D - 1194450-L6731D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6731D
1194450-L6731D
PMIC - PMIC - Voltage Regulators - Special Purpose - L6731D 1194450-L6731D
Manufacturer: STMicroelectronics Win Source Part Number: 1194450-L6731D Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: Adj down to 0.6V Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: L6731 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 1.8V ~ 14V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194450-L6731D
Packaging: Tube
Mounting Style: SMD
Applications: Controller, DDR
Voltage - Output: Adj down to 0.6V
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: L6731
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 1.8V ~ 14V

Buy Now
PMIC - Voltage Regulators - Special Purpose - L6731D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6731D
PMIC - Voltage Regulators - Special Purpose L6731D
IC REG CTRLR DDR 1OUT 16HTSSOP

IC REG CTRLR DDR 1OUT 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1194450-L6731D L6731D
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L6731D PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 16-TSSOP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1658575 - RS Components, Ltd.
Specs
Regulator Category Low noise ldo
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Power Distribution Switches, Load Drivers - BTS3125EJXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Auto Restart
View Details