STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - L6668TR L6668TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018305-L6668TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 70% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 9.4 V to 22 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018305-L6668TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 70% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 9.4 V to 22 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6668TR - 018305-L6668TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6668TR
018305-L6668TR
PMIC - PMIC - AC DC Converters, Offline Switchers - L6668TR 018305-L6668TR
Manufacturer: STMicroelectronics Win Source Part Number: 018305-L6668TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 70% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 9.4 V to 22 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018305-L6668TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 70%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 9.4 V to 22 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - L6668TR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6668TR
PMIC - AC DC Converters, Offline Switchers L6668TR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6668TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6668TR
AC DC Converters, Offline Switches L6668TR
Converter Offline Flyback Topology 100kHz 16-SO

Converter Offline Flyback Topology 100kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 018305-L6668TR L6668TR L6668TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6668TR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4765XKLA1 - 120391-ICE2QR4765XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 30 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details