STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6610D L6610D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194427-L6610D Packaging: Tube Mounting Style: SMD Applications: Programmable Housekeeping Controller Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 24-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: L6610 Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 7V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194427-L6610D Packaging: Tube Mounting Style: SMD Applications: Programmable Housekeeping Controller Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 24-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: L6610 Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6610D - 1194427-L6610D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6610D
1194427-L6610D
PMIC - PMIC - Power Supply Controllers, Monitors - L6610D 1194427-L6610D
Manufacturer: STMicroelectronics Win Source Part Number: 1194427-L6610D Packaging: Tube Mounting Style: SMD Applications: Programmable Housekeeping Controller Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 24-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: L6610 Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 7V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194427-L6610D
Packaging: Tube
Mounting Style: SMD
Applications: Programmable Housekeeping Controller
Supply Current: 5mA
Categories: Integrated Circuits
Supplier Device Package: 24-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: L6610
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 7V

Buy Now
Power Supply Controllers, Monitors - L6610D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6610D
Power Supply Controllers, Monitors L6610D
Power Supply Controller Programmable Housekeeping Controller 24-SO

Power Supply Controller Programmable Housekeeping Controller 24-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194427-L6610D L6610D
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6610D Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897891 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details