STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6599D L6599D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092001-L6599D Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Family Name: L6599 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): TOP258EG; TOP258EN; BM2P161W; BM2P137TKF-E2; Introduction Date: May 15, 2006 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092001-L6599D Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Family Name: L6599 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): TOP258EG; TOP258EN; BM2P161W; BM2P137TKF-E2; Introduction Date: May 15, 2006 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6599D - 092001-L6599D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6599D
092001-L6599D
PMIC - PMIC - Power Supply Controllers, Monitors - L6599D 092001-L6599D
Manufacturer: STMicroelectronics Win Source Part Number: 092001-L6599D Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Family Name: L6599 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): TOP258EG; TOP258EN; BM2P161W; BM2P137TKF-E2; Introduction Date: May 15, 2006 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 092001-L6599D
Packaging: Reel - TR
Applications: Resonant Converter Controller
Mounting: SMD (SMT)
Family Name: L6599
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 8.85 V to 16 V
Operating Supply Current: 3.5mA
Alternative Parts (Cross-Reference): TOP258EG; TOP258EN; BM2P161W; BM2P137TKF-E2;
Introduction Date: May 15, 2006
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - L6599D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6599D
Power Supply Controllers, Monitors L6599D
Power Supply Controller Resonant Converter Controller 16-SO

Power Supply Controller Resonant Converter Controller 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 092001-L6599D L6599D
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6599D Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details