STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6599ADTR L6599ADTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018300-L6599ADTR Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Family Name: L6599A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): L6599AN; L6599AD; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018300-L6599ADTR Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Family Name: L6599A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): L6599AN; L6599AD; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6599ADTR - 018300-L6599ADTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6599ADTR
018300-L6599ADTR
PMIC - PMIC - Power Supply Controllers, Monitors - L6599ADTR 018300-L6599ADTR
Manufacturer: STMicroelectronics Win Source Part Number: 018300-L6599ADTR Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Family Name: L6599A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): L6599AN; L6599AD; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018300-L6599ADTR
Packaging: Reel - TR
Applications: Resonant Converter Controller
Mounting: SMD (SMT)
Family Name: L6599A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 8.85 V to 16 V
Operating Supply Current: 3.5mA
Alternative Parts (Cross-Reference): L6599AN; L6599AD;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - L6599ADTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6599ADTR
Power Supply Controllers, Monitors L6599ADTR
Power Supply Controller Resonant Converter Controller 16-SO

Power Supply Controller Resonant Converter Controller 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018300-L6599ADTR L6599ADTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6599ADTR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details