STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6599AD L6599AD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091897-L6599AD Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): L6599AN; L6599ADTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091897-L6599AD Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): L6599AN; L6599ADTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6599AD - 091897-L6599AD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6599AD
091897-L6599AD
PMIC - PMIC - Power Supply Controllers, Monitors - L6599AD 091897-L6599AD
Manufacturer: STMicroelectronics Win Source Part Number: 091897-L6599AD Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): L6599AN; L6599ADTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 091897-L6599AD
Packaging: Reel - TR
Applications: Resonant Converter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 8.85 V to 16 V
Operating Supply Current: 3.5mA
Alternative Parts (Cross-Reference): L6599AN; L6599ADTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - L6599AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6599AD
Power Supply Controllers, Monitors L6599AD
Power Supply Controller Resonant Converter Controller 16-SO

Power Supply Controller Resonant Converter Controller 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 091897-L6599AD L6599AD
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6599AD Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385367P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details