STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D013TR L6590D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778181-L6590D013TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5 V ~ 18 V Part Status: Obsolete(EOL) Family Name: L6590 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): L6590D; VIPER17LDTR; VIPER17HD; VIPER17HDTR; Introduction Date: May 01, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778181-L6590D013TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5 V ~ 18 V Part Status: Obsolete(EOL) Family Name: L6590 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): L6590D; VIPER17LDTR; VIPER17HD; VIPER17HDTR; Introduction Date: May 01, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D013TR - 778181-L6590D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D013TR
778181-L6590D013TR
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D013TR 778181-L6590D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 778181-L6590D013TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5 V ~ 18 V Part Status: Obsolete(EOL) Family Name: L6590 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): L6590D; VIPER17LDTR; VIPER17HD; VIPER17HDTR; Introduction Date: May 01, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778181-L6590D013TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 70%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 6.5 V ~ 18 V
Part Status: Obsolete(EOL)
Family Name: L6590
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): L6590D; VIPER17LDTR; VIPER17HD; VIPER17HDTR;
Introduction Date: May 01, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6590D013TR
PMIC - AC DC Converters, Offline Switchers L6590D013TR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6590D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6590D013TR
AC DC Converters, Offline Switches L6590D013TR
Converter Offline Flyback Topology 65kHz 16-SO

Converter Offline Flyback Topology 65kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 778181-L6590D013TR L6590D013TR L6590D013TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D013TR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4780ZXKLA1 - 068349-ICE2QR4780Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers