STMicroelectronics PMIC - PMIC - Lighting, Ballast Controllers - L6585DTR L6585DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 102399-L6585DTR Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 58.4kHz to 62kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Supply Voltage - Operating: 11 V to 16 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 102399-L6585DTR Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 58.4kHz to 62kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Supply Voltage - Operating: 11 V to 16 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - L6585DTR
L6585DTR
PMIC - PMIC - Lighting, Ballast Controllers - L6585DTR L6585DTR
Manufacturer: STMicroelectronics Win Source Part Number: 102399-L6585DTR Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 58.4kHz to 62kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Supply Voltage - Operating: 11 V to 16 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 102399-L6585DTR
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 58.4kHz to 62kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-SO
Supply Voltage - Operating: 11 V to 16 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - L6585DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
L6585DTR
PMIC - Lighting, Ballast Controllers L6585DTR
IC PFC/BALLAST CNTRL 62KHZ 20SO

IC PFC/BALLAST CNTRL 62KHZ 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number L6585DTR L6585DTR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - L6585DTR PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Obstruction Lamp Alarm Relay - SCR9L - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 - 230 V ac
View Details