STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BH L6566BH

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018292-L6566BH Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 75% Frequency - Switching: 10kHz to 300kHz Fault Protection: Current Limiting, Over Load Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8 V to 23 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018292-L6566BH Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 75% Frequency - Switching: 10kHz to 300kHz Fault Protection: Current Limiting, Over Load Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8 V to 23 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BH - 018292-L6566BH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BH
018292-L6566BH
PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BH 018292-L6566BH
Manufacturer: STMicroelectronics Win Source Part Number: 018292-L6566BH Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 75% Frequency - Switching: 10kHz to 300kHz Fault Protection: Current Limiting, Over Load Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8 V to 23 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018292-L6566BH
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 75%
Frequency - Switching: 10kHz to 300kHz
Fault Protection: Current Limiting, Over Load
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 8 V to 23 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - L6566BH - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6566BH
PMIC - AC DC Converters, Offline Switchers L6566BH
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6566BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6566BH
AC DC Converters, Offline Switches L6566BH
Converter Offline Flyback Topology 10kHz ~ 300kHz 16-SO

Converter Offline Flyback Topology 10kHz ~ 300kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 018292-L6566BH L6566BH L6566BH
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BH PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details