MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD10-23B24R2-M

Description
Win Source Part Number: 1373092-LD10-23B24R2 -M Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LD10-23BxxR2-M (10W) Package: Bulk Product Status: Active Package / Case: 5-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 410mA Power (Watts): 9.8 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, EN, IEC, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 24V Efficiency: 86% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1373092-LD10-23B24R2 -M Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LD10-23BxxR2-M (10W) Package: Bulk Product Status: Active Package / Case: 5-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 410mA Power (Watts): 9.8 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, EN, IEC, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 24V Efficiency: 86% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1373092-LD10-23B24R2-M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1373092-LD10-23B24R2-M
Power Supplies - Board Mount - AC DC Converters 1373092-LD10-23B24R2-M
Win Source Part Number: 1373092-LD10-23B24R2 -M Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LD10-23BxxR2-M (10W) Package: Bulk Product Status: Active Package / Case: 5-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 410mA Power (Watts): 9.8 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, EN, IEC, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 24V Efficiency: 86% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1373092-LD10-23B24R2-M
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 56 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LD10-23BxxR2-M (10W)
Package: Bulk
Product Status: Active
Package / Case: 5-DIP Module, 4 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 410mA
Power (Watts): 9.8 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus, EN, IEC, UL
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 24V
Efficiency: 86%
Standard Number: 60335-1; 62368-1
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1373092-LD10-23B24R2-M
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details