STMicroelectronics, Inc. Pwm Ctrl, -40 To 150Deg C; Input Voltage Stmicroelectronics L6565N

Description
PWM CTRL, -40 TO 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:400mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, -40 TO 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:400mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, -40 To 150Deg C; Input Voltage Stmicroelectronics - 38Y7878 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, -40 To 150Deg C; Input Voltage Stmicroelectronics
38Y7878
Pwm Ctrl, -40 To 150Deg C; Input Voltage Stmicroelectronics 38Y7878
PWM CTRL, -40 TO 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:400mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM CTRL, -40 TO 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:400mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38Y7878
Product Name Pwm Ctrl, -40 To 150Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details
ENCL 251A Controller SMC-3 - 150C-D25JAD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details