PFC IC Discontinuous (Transition) 10-SSOP
PFC IC Discontinuous (Transition) 10-SSOP
PFC IC Discontinuous (Transition) 10-SSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1194413-L6564DTR
Packaging: Reel
Mounting Style: SMD
Mode: Discontinuous (Transition)
Current - Startup: 90μA
Categories: Integrated Circuits
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-SOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: L6564
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.3V ~ 22.5V
PFC CONTROLLER, -40 TO 150DEG C; UVLO:1.1V; Supply Voltage Min:10.3V; Supply Voltage Max:22.5V; Startup Current:90µA; Operating Supply Current:5mA; Controller IC Case Style:SSOP; No. of Pins:10Pins; Duty Cycle (%):-; Frequency:-; RoHS Compliant: Yes
IC PFC CTRLR TRANSITION 10SSOP
IC PFC CTRLR TRANSITION 10SSOP
PFC IC Discontinuous (Transition) 10-SSOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 497-10327-1-ND | 1194413-L6564DTR | 25AH9780 | L6564DTR | L6564DTR | L6564DTR |
| Product Name | PFC (Power Factor Correction) | Electronic Surplus - L6564DTR | Pfc Controller, -40 To 150Deg C; Uvlo Stmicroelectronics | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |