STMicroelectronics, Inc. Lighting, Ballast Controllers L6520TR

Description
CFL/TL Controller Controller 46kHz ~ 47.2kHz No 8-SOIC
Request a Quote Datasheet
Description
CFL/TL Controller Controller 46kHz ~ 47.2kHz No 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - 497-11128-2-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
497-11128-2-ND
Lighting, Ballast Controllers 497-11128-2-ND
CFL/TL Controller Controller 46kHz ~ 47.2kHz No 8-SOIC

CFL/TL Controller Controller 46kHz ~ 47.2kHz No 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers - L6520TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
L6520TR
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers L6520TR
IC CFL/TL CNTRL 47.2KHZ 8SO

IC CFL/TL CNTRL 47.2KHZ 8SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 497-11128-2-ND L6520TR
Product Name Lighting, Ballast Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Device Type Line / Bus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
 - 26S10/BFA - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CFP
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details