STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers L6498DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1317810-L6498DTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17793-1,497-1779 3-2,L6498DTR-ND,497- 17793-6 Base Product Number: L6498 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1317810-L6498DTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17793-1,497-1779 3-2,L6498DTR-ND,497- 17793-6 Base Product Number: L6498 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1317810-L6498DTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1317810-L6498DTR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1317810-L6498DTR
Manufacturer: STMicroelectronics Win Source Part Number: 1317810-L6498DTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17793-1,497-1779 3-2,L6498DTR-ND,497- 17793-6 Base Product Number: L6498 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1317810-L6498DTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: CMOS/TTL
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.45V, 2V
Current - Peak Output (Source, Sink): 2A, 2.5A
High Side Voltage - Max (Bootstrap): 500 V
Rise / Fall Time (Typ): 25ns, 25ns
Voltage - Supply: 10V ~ 20V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17793-1,497-17793-2,L6498DTR-ND,497-17793-6
Base Product Number: L6498
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
PMIC - Gate Drivers - L6498DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L6498DTR
PMIC - Gate Drivers L6498DTR
IC GATE DRVR HI-SIDE/LO-SIDE 8SO

IC GATE DRVR HI-SIDE/LO-SIDE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1317810-L6498DTR L6498DTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details