High Voltage Gate Driver, 2A, Half Bridge MOSFET Product overview: L6498DTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6498DTR can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC CMOS/TTL 8-SOIC
High-Side or Low-Side Gate Driver IC CMOS/TTL 8-SOIC
High-Side or Low-Side Gate Driver IC CMOS/TTL 8-SOIC
High-Side or Low-Side Gate Driver IC CMOS/TTL 8-SOIC
Gate Drivers IND. & POWER CONV.
IC GATE DRVR HI-SIDE/LO-SIDE 8SO
2 2A 25ns 25ns 10V~20V 2.5A SO-8 Gate Drive ICs ROHS
GATE DRIVER, HIGH/LOW SIDE, 2.5A, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:2.5A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:85ns; Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6498DTR | 497-17793-2-ND | L6498DTR | L6498DTR | L6498DTR | L6498DTR | 52AC4764 |
| Product Name | 2A Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Driver, High/low Side, 2.5A, Soic-8; Driver Configuration Stmicroelectronics |
| Driver Type | High-side; Low-side | High-side; Low-side | High-side; Low-side | ||||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns | ||||
| Fall Time | 25 ns | 25 ns | 25 ns |