Half-Bridge Gate Driver IC CMOS/TTL 14-SO
Half-Bridge Gate Driver IC CMOS/TTL 14-SO
Half-Bridge Gate Driver IC CMOS/TTL 14-SO
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC; Driver Configuration:High Side and Low Side; Peak Output Current:2.5A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:14Pins; Input Delay:85ns; Output RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 14SO
Gate Drivers IND. & POWER CONV.
Half-Bridge Gate Driver IC CMOS/TTL 14-SO
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-18009-1-ND | 44AC2538 | L6494LDTR | L6494LDTR | L6494LDTR |
| Product Name | Gate Drivers | Mosfet/igbt Driver, High/low Side, Soic; Driver Configuration Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | ||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 25 ns | 25 ns | |||
| Fall Time | 25 ns | 25 ns |