The L6472 is a fully integrated microstepping motor driver designed for two-phase bipolar stepper motors. It operates within a voltage range of 8 to 45 V and can deliver a peak output current of 7.0 A, with a continuous output current of 3.0 A. The device features low RDS(on) power MOSFETs and supports up to 1/16 microstepping through an adaptive decay mode, enhancing performance compared to traditional drivers. The L6472 includes a digital control core that allows for programmable motion profiles, including acceleration, deceleration, speed, and target position, which can be configured via a standard 5-Mbit/s SPI interface. It is equipped with comprehensive protection features, including thermal protection, low bus voltage detection, and non-dissipative overcurrent protection, making it suitable for demanding motor control applications. The device is available in an HTSSOP28 package, ensuring a compact footprint for integration into various designs.
Motor/Mot/Ig Controller & Driver
SPI Motor Driver IC, 45V, 3A, DMOS, Surface Mount Product overview: L6472PDTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45V, 3A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 45V, 3A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6472PDTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI PowerSO-36
Bipolar Motor Driver DMOS SPI PowerSO-36
Bipolar Motor Driver DMOS SPI PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 1194402-L6472PDTR
Series: dSPIN
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 3.3V, 5V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (4)
Output Current: 3A
Voltage - Load: 8 V ~ 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36
Alternative Parts (Cross-Reference): DRV8432DKD; DRV8432DKDR; MAX14872ETC+T;
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS SPI PowerSO-36
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
MOTOR DRIVER, STEPPER, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:45V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:-; Supply Voltage Max:3.3V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER SPI 36POWERSO
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 330271 | 744-L6472PDTR | 497-13016-6-ND | 1194402-L6472PDTR | L6472PDTR | L6472PDTR | 45AC7260 | 761-L6472PDTR | L6472PDTR |
| Product Name | Motor Driver ICs | SMD 45V 3A Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6472PDTR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, Htssop-28; Motor Type Stmicroelectronics | IC MOTOR DRIVER SPI 36POWERSO | PMIC - Motor Drivers, Controllers |
| Motor / System | Stepper | Stepper | |||||||
| Configuration | PCB Mount | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | |||||||
| DC Input | 45 volts | 45 volts | 3 to 5 volts | 3 to 5 volts | ? to 3 volts | 3 volts | |||
| PC-Based Bus | SPI | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |